Vishay Intertechnology, Inc. RES 16K OHM 1/2W 1% AXIAL CMF5516K000FHBF

Description
RES 16Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 16Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16K OHM 1/2W 1% AXIAL - CMF5516K000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 1/2W 1% AXIAL
CMF5516K000FHBF
RES 16K OHM 1/2W 1% AXIAL CMF5516K000FHBF
RES 16Kohm 1/2W 1% AXIAL

RES 16Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516K000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K000FHBF-ND
Through Hole Resistors CMF5516K000FHBF-ND
16 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 16K 1% T-2 B14 Vishay - 68P1913 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16K 1% T-2 B14 Vishay
68P1913
Cmf-55 16K 1% T-2 B14 Vishay 68P1913
CMF-55 16K 1% T-2 B14

CMF-55 16K 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K000FHBF CMF5516K000FHBF-ND 68P1913
Product Name RES 16K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 16K 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details