Vishay Intertechnology, Inc. Through Hole Resistors CMF5516K000FEBF

Description
16 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5516K000FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K000FEBF-ND
Through Hole Resistors CMF5516K000FEBF-ND
16 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 16K OHM 1/2W 1% AXIAL - CMF5516K000FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 1/2W 1% AXIAL
CMF5516K000FEBF
RES 16K OHM 1/2W 1% AXIAL CMF5516K000FEBF
RES 16Kohm 1/2W 1% AXIAL

RES 16Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 16 Kohm, +/1 Percent, 25 Ppm Vishay - 40C8924 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 16 Kohm, +/1 Percent, 25 Ppm Vishay
40C8924
Cmf55, 16 Kohm, +/1 Percent, 25 Ppm Vishay 40C8924
CMF55, 16 kOhm, +/- 1 Percent, 25 ppm

CMF55, 16 kOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K000FEBF-ND CMF5516K000FEBF 40C8924
Product Name Through Hole Resistors RES 16K OHM 1/2W 1% AXIAL Cmf55, 16 Kohm, +/1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers