Vishay Intertechnology, Inc. RES 15 OHM 1/2W 1% AXIAL CMF5515R000FKEK

Description
RES 15ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1/2W 1% AXIAL - CMF5515R000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1/2W 1% AXIAL
CMF5515R000FKEK
RES 15 OHM 1/2W 1% AXIAL CMF5515R000FKEK
RES 15ohm 1/2W 1% AXIAL

RES 15ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515R000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515R000FKEK-ND
Through Hole Resistors CMF5515R000FKEK-ND
15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 15 1% T-1 Ek E3 Vishay - 48P6088 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15 1% T-1 Ek E3 Vishay
48P6088
Cmf-55 15 1% T-1 Ek E3 Vishay 48P6088
CMF-55 15 1% T-1 EK e3

CMF-55 15 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515R000FKEK CMF5515R000FKEK-ND 48P6088
Product Name RES 15 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 15 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers