Vishay Intertechnology, Inc. RES 160 OHM 1/2W 0.1% AXIAL CMF55160R00BEEB

Description
RES 160ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 160ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 1/2W 0.1% AXIAL - CMF55160R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1/2W 0.1% AXIAL
CMF55160R00BEEB
RES 160 OHM 1/2W 0.1% AXIAL CMF55160R00BEEB
RES 160ohm 1/2W 0.1% AXIAL

RES 160ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55160R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55160R00BEEB-ND
Through Hole Resistors CMF55160R00BEEB-ND
160 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

160 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55160R00BEEB CMF55160R00BEEB-ND
Product Name RES 160 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 160 ohms 160 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details