Vishay Intertechnology, Inc. RES 15.8 OHM 1/2W 1% AXIAL CMF5515R800FKEB70

Description
RES 15.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8 OHM 1/2W 1% AXIAL - CMF5515R800FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 1/2W 1% AXIAL
CMF5515R800FKEB70
RES 15.8 OHM 1/2W 1% AXIAL CMF5515R800FKEB70
RES 15.8ohm 1/2W 1% AXIAL

RES 15.8ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515R800FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515R800FKEB70-ND
Through Hole Resistors CMF5515R800FKEB70-ND
15.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 15.8 1% T-1 Eb E3 Vishay - 68P1780 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 15.8 1% T-1 Eb E3 Vishay
68P1780
Cmf-55-70 15.8 1% T-1 Eb E3 Vishay 68P1780
CMF-55-70 15.8 1% T-1 EB e3

CMF-55-70 15.8 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515R800FKEB70 CMF5515R800FKEB70-ND 68P1780
Product Name RES 15.8 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 15.8 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.8 ohms 15.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details