Vishay Intertechnology, Inc. Through Hole Resistors CMF5515R800DHEB

Description
15.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5515R800DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515R800DHEB-ND
Through Hole Resistors CMF5515R800DHEB-ND
15.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15.8 OHM 1/2W 0.5% AXIAL - CMF5515R800DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 1/2W 0.5% AXIAL
CMF5515R800DHEB
RES 15.8 OHM 1/2W 0.5% AXIAL CMF5515R800DHEB
RES 15.8ohm 1/2W 0.5% AXIAL

RES 15.8ohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 15.8 .5% T-2 Eb E3 Vishay - 68P1774 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.8 .5% T-2 Eb E3 Vishay
68P1774
Cmf-55 15.8 .5% T-2 Eb E3 Vishay 68P1774
CMF-55 15.8 .5% T-2 EB e3

CMF-55 15.8 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515R800DHEB-ND CMF5515R800DHEB 68P1774
Product Name Through Hole Resistors RES 15.8 OHM 1/2W 0.5% AXIAL Cmf-55 15.8 .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 15.8 ohms 15.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details