Vishay Intertechnology, Inc. RES 15.8 OHM 1/2W 1% AXIAL CMF5515R800FHEB

Description
RES 15.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8 OHM 1/2W 1% AXIAL - CMF5515R800FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 1/2W 1% AXIAL
CMF5515R800FHEB
RES 15.8 OHM 1/2W 1% AXIAL CMF5515R800FHEB
RES 15.8ohm 1/2W 1% AXIAL

RES 15.8ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF15.8HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF15.8HFTR-ND
Through Hole Resistors CMF15.8HFTR-ND
15.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 15.8 1% T-2 Eb E3 Vishay - 68P1777 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.8 1% T-2 Eb E3 Vishay
68P1777
Cmf-55 15.8 1% T-2 Eb E3 Vishay 68P1777
CMF-55 15.8 1% T-2 EB e3

CMF-55 15.8 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515R800FHEB CMF15.8HFTR-ND 68P1777
Product Name RES 15.8 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 15.8 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.8 ohms 15.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details