Vishay Intertechnology, Inc. Through Hole Resistors CMF5515R000JKEB39

Description
15 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5515R000JKEB39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515R000JKEB39-ND
Through Hole Resistors CMF5515R000JKEB39-ND
15 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15 OHM 1/2W 5% AXIAL - CMF5515R000JKEB39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1/2W 5% AXIAL
CMF5515R000JKEB39
RES 15 OHM 1/2W 5% AXIAL CMF5515R000JKEB39
RES 15ohm 1/2W 5% AXIAL

RES 15ohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55-39 15 5% T-1 Eb E3 Vishay - 68P1764 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 15 5% T-1 Eb E3 Vishay
68P1764
Cmf-55-39 15 5% T-1 Eb E3 Vishay 68P1764
CMF-55-39 15 5% T-1 EB e3

CMF-55-39 15 5% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515R000JKEB39-ND CMF5515R000JKEB39 68P1764
Product Name Through Hole Resistors RES 15 OHM 1/2W 5% AXIAL Cmf-55-39 15 5% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details