Vishay Intertechnology, Inc. RES 169 OHM 1/2W 0.5% AXIAL CMF55169R00DHEA

Description
RES 169ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 169ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1/2W 0.5% AXIAL - CMF55169R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/2W 0.5% AXIAL
CMF55169R00DHEA
RES 169 OHM 1/2W 0.5% AXIAL CMF55169R00DHEA
RES 169ohm 1/2W 0.5% AXIAL

RES 169ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55169R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55169R00DHEA-ND
Through Hole Resistors CMF55169R00DHEA-ND
169 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

169 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55169R00DHEA CMF55169R00DHEA-ND
Product Name RES 169 OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169 ohms 169 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details