Vishay Intertechnology, Inc. RES 15 OHM 1/2W 1% AXIAL CMF5515R000FKEA70

Description
RES 15ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1/2W 1% AXIAL - CMF5515R000FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1/2W 1% AXIAL
CMF5515R000FKEA70
RES 15 OHM 1/2W 1% AXIAL CMF5515R000FKEA70
RES 15ohm 1/2W 1% AXIAL

RES 15ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515R000FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515R000FKEA70-ND
Through Hole Resistors CMF5515R000FKEA70-ND
15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 15 1% T-1 Ea E3 Vishay - 68P1758 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 15 1% T-1 Ea E3 Vishay
68P1758
Cmf-55-70 15 1% T-1 Ea E3 Vishay 68P1758
CMF-55-70 15 1% T-1 EA e3

CMF-55-70 15 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515R000FKEA70 CMF5515R000FKEA70-ND 68P1758
Product Name RES 15 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 15 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details