Vishay Intertechnology, Inc. RES 15.8 OHM 1/2W 1% AXIAL CMF5515R800FKRE70

Description
RES 15.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8 OHM 1/2W 1% AXIAL - CMF5515R800FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 1/2W 1% AXIAL
CMF5515R800FKRE70
RES 15.8 OHM 1/2W 1% AXIAL CMF5515R800FKRE70
RES 15.8ohm 1/2W 1% AXIAL

RES 15.8ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515R800FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515R800FKRE70-ND
Through Hole Resistors CMF5515R800FKRE70-ND
15.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 15.8 1% T-1 R36 Vishay - 68P1782 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 15.8 1% T-1 R36 Vishay
68P1782
Cmf-55-70 15.8 1% T-1 R36 Vishay 68P1782
CMF-55-70 15.8 1% T-1 R36

CMF-55-70 15.8 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515R800FKRE70 CMF5515R800FKRE70-ND 68P1782
Product Name RES 15.8 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 15.8 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.8 ohms 15.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details