Vishay Intertechnology, Inc. Through Hole Resistors CMF5516K200FKR6

Description
16.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5516K200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K200FKR6-ND
Through Hole Resistors CMF5516K200FKR6-ND
16.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 16.2K OHM 1/2W 1% AXIAL - CMF5516K200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/2W 1% AXIAL
CMF5516K200FKR6
RES 16.2K OHM 1/2W 1% AXIAL CMF5516K200FKR6
RES 16.2Kohm 1/2W 1% AXIAL

RES 16.2Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,162Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C8966 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,162Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C8966
Resistor,metal Film,162Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C8966
Resistor,Metal Film,162KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,162KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K200FKR6-ND CMF5516K200FKR6 40C8966
Product Name Through Hole Resistors RES 16.2K OHM 1/2W 1% AXIAL Resistor,metal Film,162Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details