Vishay Intertechnology, Inc. RES 16.2K OHM 1/2W 0.1% AXIAL CMF5516K200BEEA70

Description
RES 16.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/2W 0.1% AXIAL - CMF5516K200BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/2W 0.1% AXIAL
CMF5516K200BEEA70
RES 16.2K OHM 1/2W 0.1% AXIAL CMF5516K200BEEA70
RES 16.2Kohm 1/2W 0.1% AXIAL

RES 16.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516K200BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K200BEEA70-ND
Through Hole Resistors CMF5516K200BEEA70-ND
16.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 16.2K .1% T-9 Ea E3 Vishay - 68P1918 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 16.2K .1% T-9 Ea E3 Vishay
68P1918
Cmf-55-70 16.2K .1% T-9 Ea E3 Vishay 68P1918
CMF-55-70 16.2K .1% T-9 EA e3

CMF-55-70 16.2K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K200BEEA70 CMF5516K200BEEA70-ND 68P1918
Product Name RES 16.2K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 16.2K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details