Vishay Intertechnology, Inc. Through Hole Resistors CMF55169K00DHEB

Description
169 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
169 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55169K00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55169K00DHEB-ND
Through Hole Resistors CMF55169K00DHEB-ND
169 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

169 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 169K OHM 1/2W 0.5% AXIAL - CMF55169K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1/2W 0.5% AXIAL
CMF55169K00DHEB
RES 169K OHM 1/2W 0.5% AXIAL CMF55169K00DHEB
RES 169Kohm 1/2W 0.5% AXIAL

RES 169Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 169K .5% T-2 Eb E3 Vishay - 68P2131 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 169K .5% T-2 Eb E3 Vishay
68P2131
Cmf-55 169K .5% T-2 Eb E3 Vishay 68P2131
CMF-55 169K .5% T-2 EB e3

CMF-55 169K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55169K00DHEB-ND CMF55169K00DHEB 68P2131
Product Name Through Hole Resistors RES 169K OHM 1/2W 0.5% AXIAL Cmf-55 169K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details