Vishay Intertechnology, Inc. RES 165 OHM 1/2W 0.5% AXIAL CMF55165R00DHRE

Description
RES 165ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 165ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1/2W 0.5% AXIAL - CMF55165R00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/2W 0.5% AXIAL
CMF55165R00DHRE
RES 165 OHM 1/2W 0.5% AXIAL CMF55165R00DHRE
RES 165ohm 1/2W 0.5% AXIAL

RES 165ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55165R00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55165R00DHRE-ND
Through Hole Resistors CMF55165R00DHRE-ND
165 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

165 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 165 .5% T-2 R36 Vishay - 68P2097 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 165 .5% T-2 R36 Vishay
68P2097
Cmf-55 165 .5% T-2 R36 Vishay 68P2097
CMF-55 165 .5% T-2 R36

CMF-55 165 .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55165R00DHRE CMF55165R00DHRE-ND 68P2097
Product Name RES 165 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 165 .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details