Vishay Intertechnology, Inc. RES 15.8 OHM 1/2W 1% AXIAL CMF5515R800FKR670

Description
RES 15.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8 OHM 1/2W 1% AXIAL - CMF5515R800FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 1/2W 1% AXIAL
CMF5515R800FKR670
RES 15.8 OHM 1/2W 1% AXIAL CMF5515R800FKR670
RES 15.8ohm 1/2W 1% AXIAL

RES 15.8ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515R800FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515R800FKR670-ND
Through Hole Resistors CMF5515R800FKR670-ND
15.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 15.8 1% T-1 Re6 Vishay - 68P1783 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 15.8 1% T-1 Re6 Vishay
68P1783
Cmf-55-70 15.8 1% T-1 Re6 Vishay 68P1783
CMF-55-70 15.8 1% T-1 RE6

CMF-55-70 15.8 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515R800FKR670 CMF5515R800FKR670-ND 68P1783
Product Name RES 15.8 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 15.8 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.8 ohms 15.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers