Vishay Intertechnology, Inc. RES 164K OHM 1/2W 0.1% AXIAL CMF55164K00BEEB70

Description
RES 164Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 164Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 164K OHM 1/2W 0.1% AXIAL - CMF55164K00BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 164K OHM 1/2W 0.1% AXIAL
CMF55164K00BEEB70
RES 164K OHM 1/2W 0.1% AXIAL CMF55164K00BEEB70
RES 164Kohm 1/2W 0.1% AXIAL

RES 164Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55164K00BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55164K00BEEB70-ND
Through Hole Resistors CMF55164K00BEEB70-ND
164 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

164 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 164K .1% T-9 Eb E3 Vishay - 68P2075 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 164K .1% T-9 Eb E3 Vishay
68P2075
Cmf-55-70 164K .1% T-9 Eb E3 Vishay 68P2075
CMF-55-70 164K .1% T-9 EB e3

CMF-55-70 164K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55164K00BEEB70 CMF55164K00BEEB70-ND 68P2075
Product Name RES 164K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 164K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 164000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers