Vishay Intertechnology, Inc. Through Hole Resistors CMF55160K00BEEA70

Description
160 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
160 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55160K00BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55160K00BEEA70-ND
Through Hole Resistors CMF55160K00BEEA70-ND
160 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

160 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 160K OHM 1/2W 0.1% AXIAL - CMF55160K00BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1/2W 0.1% AXIAL
CMF55160K00BEEA70
RES 160K OHM 1/2W 0.1% AXIAL CMF55160K00BEEA70
RES 160Kohm 1/2W 0.1% AXIAL

RES 160Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55-70 160K .1% T-9 Ea E3 Vishay - 68P2034 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 160K .1% T-9 Ea E3 Vishay
68P2034
Cmf-55-70 160K .1% T-9 Ea E3 Vishay 68P2034
CMF-55-70 160K .1% T-9 EA e3

CMF-55-70 160K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55160K00BEEA70-ND CMF55160K00BEEA70 68P2034
Product Name Through Hole Resistors RES 160K OHM 1/2W 0.1% AXIAL Cmf-55-70 160K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details