Vishay Intertechnology, Inc. RES 16K OHM 1/2W 0.1% AXIAL CMF5516K000BEEB

Description
RES 16Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 16Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16K OHM 1/2W 0.1% AXIAL - CMF5516K000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 1/2W 0.1% AXIAL
CMF5516K000BEEB
RES 16K OHM 1/2W 0.1% AXIAL CMF5516K000BEEB
RES 16Kohm 1/2W 0.1% AXIAL

RES 16Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF5516K000BEEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5516K000BEEBCT-ND
Through Hole Resistors 541-CMF5516K000BEEBCT-ND
RES 16K OHM 1/2W 0.1% AXIAL

RES 16K OHM 1/2W 0.1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF5516K000BEEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5516K000BEEBTR-ND
Through Hole Resistors 541-CMF5516K000BEEBTR-ND
16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through-Hole Resistor - 53-CMF5516K000BEEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CMF5516K000BEEB
Through-Hole Resistor 53-CMF5516K000BEEB
Metal Film Resistors - Through Hole 1/4watt 16Kohms .1% Product overview: CMF5516K000BEEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5516K000BEEB can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/4watt 16Kohms .1% Product overview: CMF5516K000BEEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5516K000BEEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-55 16K .1% T-9 Eb E3 Vishay - 68P1910 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16K .1% T-9 Eb E3 Vishay
68P1910
Cmf-55 16K .1% T-9 Eb E3 Vishay 68P1910
CMF-55 16K .1% T-9 EB e3

CMF-55 16K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5516K000BEEB 541-CMF5516K000BEEBCT-ND 53-CMF5516K000BEEB 68P1910
Product Name RES 16K OHM 1/2W 0.1% AXIAL Through Hole Resistors Through-Hole Resistor Cmf-55 16K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16000 ohms 16000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers