Vishay Intertechnology, Inc. RES 16.2K OHM 1/2W 1% AXIAL CMF5516K200FHR6

Description
RES 16.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/2W 1% AXIAL - CMF5516K200FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/2W 1% AXIAL
CMF5516K200FHR6
RES 16.2K OHM 1/2W 1% AXIAL CMF5516K200FHR6
RES 16.2Kohm 1/2W 1% AXIAL

RES 16.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516K200FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K200FHR6-ND
Through Hole Resistors CMF5516K200FHR6-ND
16.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res,metal Film,162Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C8961 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,162Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C8961
Res,metal Film,162Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C8961
RES,Metal Film,162KOhms,250WV, 1+/-% Tol,-50,50ppm-TC

RES,Metal Film,162KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K200FHR6 CMF5516K200FHR6-ND 40C8961
Product Name RES 16.2K OHM 1/2W 1% AXIAL Through Hole Resistors Res,metal Film,162Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details