Vishay Intertechnology, Inc. RES 16K OHM 1/2W 1% AXIAL CMF5516K000FKEA

Description
RES 16Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 16Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16K OHM 1/2W 1% AXIAL - CMF5516K000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 1/2W 1% AXIAL
CMF5516K000FKEA
RES 16K OHM 1/2W 1% AXIAL CMF5516K000FKEA
RES 16Kohm 1/2W 1% AXIAL

RES 16Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516K000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K000FKEA-ND
Through Hole Resistors CMF5516K000FKEA-ND
16 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 16K 1% T-1 Ea E3 Vishay - 48P6105 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16K 1% T-1 Ea E3 Vishay
48P6105
Cmf-55 16K 1% T-1 Ea E3 Vishay 48P6105
CMF-55 16K 1% T-1 EA e3

CMF-55 16K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K000FKEA CMF5516K000FKEA-ND 48P6105
Product Name RES 16K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 16K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers