Vishay Intertechnology, Inc. Through Hole Resistors CMF55164K00BERE70

Description
164 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
164 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55164K00BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55164K00BERE70-ND
Through Hole Resistors CMF55164K00BERE70-ND
164 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

164 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 164K OHM 1/2W 0.1% AXIAL - CMF55164K00BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 164K OHM 1/2W 0.1% AXIAL
CMF55164K00BERE70
RES 164K OHM 1/2W 0.1% AXIAL CMF55164K00BERE70
RES 164Kohm 1/2W 0.1% AXIAL

RES 164Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 164 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C9115 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 164 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C9115
Cmf55, 164 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C9115
CMF55, 164 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 164 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55164K00BERE70-ND CMF55164K00BERE70 40C9115
Product Name Through Hole Resistors RES 164K OHM 1/2W 0.1% AXIAL Cmf55, 164 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers