Vishay Intertechnology, Inc. Through Hole Resistors CMF5516K000FKEK

Description
16 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5516K000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K000FKEK-ND
Through Hole Resistors CMF5516K000FKEK-ND
16 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 16K OHM 1/2W 1% AXIAL - CMF5516K000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 1/2W 1% AXIAL
CMF5516K000FKEK
RES 16K OHM 1/2W 1% AXIAL CMF5516K000FKEK
RES 16Kohm 1/2W 1% AXIAL

RES 16Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 16K 1% T-1 Ek E3 Vishay - 48P6107 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16K 1% T-1 Ek E3 Vishay
48P6107
Cmf-55 16K 1% T-1 Ek E3 Vishay 48P6107
CMF-55 16K 1% T-1 EK e3

CMF-55 16K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K000FKEK-ND CMF5516K000FKEK 48P6107
Product Name Through Hole Resistors RES 16K OHM 1/2W 1% AXIAL Cmf-55 16K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details