Vishay Intertechnology, Inc. Through Hole Resistors CMF55165K00FHEA

Description
165 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
165 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55165K00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55165K00FHEA-ND
Through Hole Resistors CMF55165K00FHEA-ND
165 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

165 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 165K OHM 1/2W 1% AXIAL - CMF55165K00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1/2W 1% AXIAL
CMF55165K00FHEA
RES 165K OHM 1/2W 1% AXIAL CMF55165K00FHEA
RES 165Kohm 1/2W 1% AXIAL

RES 165Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 165K 1% T-2 Ea E3 Vishay - 68P2086 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 165K 1% T-2 Ea E3 Vishay
68P2086
Cmf-55 165K 1% T-2 Ea E3 Vishay 68P2086
CMF-55 165K 1% T-2 EA e3

CMF-55 165K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55165K00FHEA-ND CMF55165K00FHEA 68P2086
Product Name Through Hole Resistors RES 165K OHM 1/2W 1% AXIAL Cmf-55 165K 1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details