Vishay Intertechnology, Inc. RES 165 OHM 1/2W 1% AXIAL CMF55165R00FKEB70

Description
RES 165ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 165ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1/2W 1% AXIAL - CMF55165R00FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/2W 1% AXIAL
CMF55165R00FKEB70
RES 165 OHM 1/2W 1% AXIAL CMF55165R00FKEB70
RES 165ohm 1/2W 1% AXIAL

RES 165ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55165R00FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55165R00FKEB70-ND
Through Hole Resistors CMF55165R00FKEB70-ND
165 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

165 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 165 1% T-1 Eb E3 Vishay - 68P2103 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 165 1% T-1 Eb E3 Vishay
68P2103
Cmf-55-70 165 1% T-1 Eb E3 Vishay 68P2103
CMF-55-70 165 1% T-1 EB e3

CMF-55-70 165 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55165R00FKEB70 CMF55165R00FKEB70-ND 68P2103
Product Name RES 165 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 165 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details