Vishay Intertechnology, Inc. Through Hole Resistors CMF55165R00BERE70

Description
165 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
165 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55165R00BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55165R00BERE70-ND
Through Hole Resistors CMF55165R00BERE70-ND
165 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

165 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 165 OHM 1/2W 0.1% AXIAL - CMF55165R00BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/2W 0.1% AXIAL
CMF55165R00BERE70
RES 165 OHM 1/2W 0.1% AXIAL CMF55165R00BERE70
RES 165ohm 1/2W 0.1% AXIAL

RES 165ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55-70 165 .1% T-9 R36 Vishay - 68P2093 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 165 .1% T-9 R36 Vishay
68P2093
Cmf-55-70 165 .1% T-9 R36 Vishay 68P2093
CMF-55-70 165 .1% T-9 R36

CMF-55-70 165 .1% T-9 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55165R00BERE70-ND CMF55165R00BERE70 68P2093
Product Name Through Hole Resistors RES 165 OHM 1/2W 0.1% AXIAL Cmf-55-70 165 .1% T-9 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 165 ohms 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details