Vishay Intertechnology, Inc. RES 165 OHM 1/2W 0.1% AXIAL CMF55165R00BEEA

Description
RES 165ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 165ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1/2W 0.1% AXIAL - CMF55165R00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/2W 0.1% AXIAL
CMF55165R00BEEA
RES 165 OHM 1/2W 0.1% AXIAL CMF55165R00BEEA
RES 165ohm 1/2W 0.1% AXIAL

RES 165ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55165R00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55165R00BEEA-ND
Through Hole Resistors CMF55165R00BEEA-ND
165 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

165 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 165 .1% T-9 Ea E3 Vishay - 68P2092 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 165 .1% T-9 Ea E3 Vishay
68P2092
Cmf-55 165 .1% T-9 Ea E3 Vishay 68P2092
CMF-55 165 .1% T-9 EA e3

CMF-55 165 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55165R00BEEA CMF55165R00BEEA-ND 68P2092
Product Name RES 165 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 165 .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details