Vishay Intertechnology, Inc. RES 162 OHM 1/2W 0.1% AXIAL CMF55162R00BHEK

Description
RES 162ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 162ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1/2W 0.1% AXIAL - CMF55162R00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1/2W 0.1% AXIAL
CMF55162R00BHEK
RES 162 OHM 1/2W 0.1% AXIAL CMF55162R00BHEK
RES 162ohm 1/2W 0.1% AXIAL

RES 162ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55162R00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55162R00BHEK-ND
Through Hole Resistors CMF55162R00BHEK-ND
162 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

162 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 162 .1% T-2 Ek E3 Vishay - 68P2061 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 162 .1% T-2 Ek E3 Vishay
68P2061
Cmf-55 162 .1% T-2 Ek E3 Vishay 68P2061
CMF-55 162 .1% T-2 EK e3

CMF-55 162 .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55162R00BHEK CMF55162R00BHEK-ND 68P2061
Product Name RES 162 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 162 .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details