Vishay Intertechnology, Inc. RES 166.66 OHM 1/2W 0.1% AXIAL CMF55166R66BEEK

Description
RES 166.66ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 166.66ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 166.66 OHM 1/2W 0.1% AXIAL - CMF55166R66BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 166.66 OHM 1/2W 0.1% AXIAL
CMF55166R66BEEK
RES 166.66 OHM 1/2W 0.1% AXIAL CMF55166R66BEEK
RES 166.66ohm 1/2W 0.1% AXIAL

RES 166.66ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55166R66BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55166R66BEEK-ND
Through Hole Resistors CMF55166R66BEEK-ND
166.66 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

166.66 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 166.66 .1% T-9 Ek E3 Vishay - 68P2115 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 166.66 .1% T-9 Ek E3 Vishay
68P2115
Cmf-55 166.66 .1% T-9 Ek E3 Vishay 68P2115
CMF-55 166.66 .1% T-9 EK e3

CMF-55 166.66 .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55166R66BEEK CMF55166R66BEEK-ND 68P2115
Product Name RES 166.66 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 166.66 .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 167 ohms 167 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details