Vishay Intertechnology, Inc. Metal Film Resistors - CMF5516K200BEEA

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5516K200BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5516K200BEEA
Metal Film Resistors - CMF5516K200BEEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5516K200BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K200BEEA-ND
Through Hole Resistors CMF5516K200BEEA-ND
16.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 16.2K .1% T-9 Ea E3 Vishay - 68P1917 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16.2K .1% T-9 Ea E3 Vishay
68P1917
Cmf-55 16.2K .1% T-9 Ea E3 Vishay 68P1917
CMF-55 16.2K .1% T-9 EA e3

CMF-55 16.2K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K200BEEA CMF5516K200BEEA-ND 68P1917
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 16.2K .1% T-9 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details