Vishay Intertechnology, Inc. Through Hole Resistors CMF5516K200BHR670

Description
16.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5516K200BHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K200BHR670-ND
Through Hole Resistors CMF5516K200BHR670-ND
16.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 16.2K OHM 1/2W 0.1% AXIAL - CMF5516K200BHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/2W 0.1% AXIAL
CMF5516K200BHR670
RES 16.2K OHM 1/2W 0.1% AXIAL CMF5516K200BHR670
RES 16.2Kohm 1/2W 0.1% AXIAL

RES 16.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,162Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C8948 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,162Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C8948
Resistor,metal Film,162Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C8948
Resistor,Metal Film,162KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,162KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K200BHR670-ND CMF5516K200BHR670 40C8948
Product Name Through Hole Resistors RES 16.2K OHM 1/2W 0.1% AXIAL Resistor,metal Film,162Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details