Vishay Intertechnology, Inc. RES 16.2K OHM 1/2W 0.1% AXIAL CMF5516K200BHRE

Description
RES 16.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/2W 0.1% AXIAL - CMF5516K200BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/2W 0.1% AXIAL
CMF5516K200BHRE
RES 16.2K OHM 1/2W 0.1% AXIAL CMF5516K200BHRE
RES 16.2Kohm 1/2W 0.1% AXIAL

RES 16.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516K200BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K200BHRE-ND
Through Hole Resistors CMF5516K200BHRE-ND
16.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,16.2Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C8945 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.2Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C8945
Resistor,metal Film,16.2Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C8945
Resistor,Metal Film,16.2KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,16.2KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K200BHRE CMF5516K200BHRE-ND 40C8945
Product Name RES 16.2K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,16.2Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details