Vishay Precision Group Metal Film Resistors - CMF55169K00DHWF

Description
Metal Film Resistors - Through Hole CMF-55 169K .5% T-2 RE5
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 169K .5% T-2 RE5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55169K00DHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55169K00DHWF
Metal Film Resistors - CMF55169K00DHWF
Metal Film Resistors - Through Hole CMF-55 169K .5% T-2 RE5

Metal Film Resistors - Through Hole CMF-55 169K .5% T-2 RE5

Supplier's Site
Cmf-55 169K .5% T-2 Re5 Vishay - 68P2133 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 169K .5% T-2 Re5 Vishay
68P2133
Cmf-55 169K .5% T-2 Re5 Vishay 68P2133
CMF-55 169K .5% T-2 RE5

CMF-55 169K .5% T-2 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55169K00DHWF 68P2133
Product Name Metal Film Resistors - Cmf-55 169K .5% T-2 Re5 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details