Vishay Intertechnology, Inc. RES 165 OHM 1/2W 0.5% AXIAL CMF55165R00DHEB

Description
RES 165ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 165ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1/2W 0.5% AXIAL - CMF55165R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/2W 0.5% AXIAL
CMF55165R00DHEB
RES 165 OHM 1/2W 0.5% AXIAL CMF55165R00DHEB
RES 165ohm 1/2W 0.5% AXIAL

RES 165ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55165R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55165R00DHEB-ND
Through Hole Resistors CMF55165R00DHEB-ND
165 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

165 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 165 .5% T-2 Eb E3 Vishay - 68P2095 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 165 .5% T-2 Eb E3 Vishay
68P2095
Cmf-55 165 .5% T-2 Eb E3 Vishay 68P2095
CMF-55 165 .5% T-2 EB e3

CMF-55 165 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55165R00DHEB CMF55165R00DHEB-ND 68P2095
Product Name RES 165 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 165 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers