Vishay Intertechnology, Inc. RES 169K OHM 1/2W 1% AXIAL CMF55169K00FHEB

Description
RES 169Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 169Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169K OHM 1/2W 1% AXIAL - CMF55169K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1/2W 1% AXIAL
CMF55169K00FHEB
RES 169K OHM 1/2W 1% AXIAL CMF55169K00FHEB
RES 169Kohm 1/2W 1% AXIAL

RES 169Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF169KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF169KHFCT-ND
Through Hole Resistors CMF169KHFCT-ND
169 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

169 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF169KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF169KHFTR-ND
Through Hole Resistors CMF169KHFTR-ND
169 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

169 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55169K00FHEB CMF169KHFCT-ND
Product Name RES 169K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details