Vishay Intertechnology, Inc. RES 169 OHM 1/2W 1% AXIAL CMF55169R00FKR6

Description
RES 169ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 169ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1/2W 1% AXIAL - CMF55169R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/2W 1% AXIAL
CMF55169R00FKR6
RES 169 OHM 1/2W 1% AXIAL CMF55169R00FKR6
RES 169ohm 1/2W 1% AXIAL

RES 169ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55169R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55169R00FKR6-ND
Through Hole Resistors CMF55169R00FKR6-ND
169 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

169 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,169Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C9196 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,169Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C9196
Resistor,metal Film,169Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C9196
Resistor,Metal Film,169Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,169Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55169R00FKR6 CMF55169R00FKR6-ND 40C9196
Product Name RES 169 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,169Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756858 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers