Vishay Intertechnology, Inc. RES 165K OHM 1/2W 0.1% AXIAL CMF55165K00BHBF

Description
RES 165Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 165Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165K OHM 1/2W 0.1% AXIAL - CMF55165K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1/2W 0.1% AXIAL
CMF55165K00BHBF
RES 165K OHM 1/2W 0.1% AXIAL CMF55165K00BHBF
RES 165Kohm 1/2W 0.1% AXIAL

RES 165Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55165K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55165K00BHBF-ND
Through Hole Resistors CMF55165K00BHBF-ND
165 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

165 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 165K .1% T-2 B14 Vishay - 68P2079 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 165K .1% T-2 B14 Vishay
68P2079
Cmf-55 165K .1% T-2 B14 Vishay 68P2079
CMF-55 165K .1% T-2 B14

CMF-55 165K .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55165K00BHBF CMF55165K00BHBF-ND 68P2079
Product Name RES 165K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 165K .1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers