Vishay Intertechnology, Inc. RES 16.2K OHM 1/2W 0.5% AXIAL CMF5516K200DHR6

Description
RES 16.2Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/2W 0.5% AXIAL - CMF5516K200DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/2W 0.5% AXIAL
CMF5516K200DHR6
RES 16.2K OHM 1/2W 0.5% AXIAL CMF5516K200DHR6
RES 16.2Kohm 1/2W 0.5% AXIAL

RES 16.2Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516K200DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K200DHR6-ND
Through Hole Resistors CMF5516K200DHR6-ND
16.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5516K200DHR6 CMF5516K200DHR6-ND
Product Name RES 16.2K OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756331 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers