Vishay Intertechnology, Inc. Through Hole Resistors CMF55162R00FKRE39

Description
162 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
162 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55162R00FKRE39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55162R00FKRE39-ND
Through Hole Resistors CMF55162R00FKRE39-ND
162 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

162 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 162 OHM 1/2W 1% AXIAL - CMF55162R00FKRE39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1/2W 1% AXIAL
CMF55162R00FKRE39
RES 162 OHM 1/2W 1% AXIAL CMF55162R00FKRE39
RES 162ohm 1/2W 1% AXIAL

RES 162ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,162Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C9108 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,162Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
40C9108
Resistor,metal Film,162Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay 40C9108
Resistor,Metal Film,162Ohms,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,162Ohms,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55162R00FKRE39-ND CMF55162R00FKRE39 40C9108
Product Name Through Hole Resistors RES 162 OHM 1/2W 1% AXIAL Resistor,metal Film,162Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details