Vishay Intertechnology, Inc. Through Hole Resistors CMF5515R800FKRE

Description
15.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5515R800FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515R800FKRE-ND
Through Hole Resistors CMF5515R800FKRE-ND
15.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15.8 OHM 1/2W 1% AXIAL - CMF5515R800FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 1/2W 1% AXIAL
CMF5515R800FKRE
RES 15.8 OHM 1/2W 1% AXIAL CMF5515R800FKRE
RES 15.8ohm 1/2W 1% AXIAL

RES 15.8ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 15.8 1% T-1 R36 Vishay - 68P1781 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.8 1% T-1 R36 Vishay
68P1781
Cmf-55 15.8 1% T-1 R36 Vishay 68P1781
CMF-55 15.8 1% T-1 R36

CMF-55 15.8 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515R800FKRE-ND CMF5515R800FKRE 68P1781
Product Name Through Hole Resistors RES 15.8 OHM 1/2W 1% AXIAL Cmf-55 15.8 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 15.8 ohms 15.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details