Vishay Intertechnology, Inc. RES 15 OHM 1/2W 1% AXIAL CMF5515R000FKR639

Description
RES 15ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1/2W 1% AXIAL - CMF5515R000FKR639 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1/2W 1% AXIAL
CMF5515R000FKR639
RES 15 OHM 1/2W 1% AXIAL CMF5515R000FKR639
RES 15ohm 1/2W 1% AXIAL

RES 15ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515R000FKR639-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515R000FKR639-ND
Through Hole Resistors CMF5515R000FKR639-ND
15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,15Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C8750 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C8750
Resistor,metal Film,15Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C8750
Resistor,Metal Film,15Ohms,250WV,1+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,15Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515R000FKR639 CMF5515R000FKR639-ND 40C8750
Product Name RES 15 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,15Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers