Vishay Intertechnology, Inc. RES 162K OHM 1/2W 0.5% AXIAL CMF55162K00DHEA

Description
RES 162Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 162Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162K OHM 1/2W 0.5% AXIAL - CMF55162K00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1/2W 0.5% AXIAL
CMF55162K00DHEA
RES 162K OHM 1/2W 0.5% AXIAL CMF55162K00DHEA
RES 162Kohm 1/2W 0.5% AXIAL

RES 162Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55162K00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55162K00DHEA-ND
Through Hole Resistors CMF55162K00DHEA-ND
162 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

162 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 162K .5% T-2 Ea E3 Vishay - 68P2042 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 162K .5% T-2 Ea E3 Vishay
68P2042
Cmf-55 162K .5% T-2 Ea E3 Vishay 68P2042
CMF-55 162K .5% T-2 EA e3

CMF-55 162K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55162K00DHEA CMF55162K00DHEA-ND 68P2042
Product Name RES 162K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 162K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details