Vishay Intertechnology, Inc. RES 15.6 OHM 1/2W 0.5% AXIAL CMF5515R600DHBF

Description
RES 15.6ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 15.6ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.6 OHM 1/2W 0.5% AXIAL - CMF5515R600DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.6 OHM 1/2W 0.5% AXIAL
CMF5515R600DHBF
RES 15.6 OHM 1/2W 0.5% AXIAL CMF5515R600DHBF
RES 15.6ohm 1/2W 0.5% AXIAL

RES 15.6ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515R600DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515R600DHBF-ND
Through Hole Resistors CMF5515R600DHBF-ND
15.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5515R600DHBF CMF5515R600DHBF-ND
Product Name RES 15.6 OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.6 ohms 15.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details