Vishay Intertechnology, Inc. RES 166.66 OHM 1/2W 0.1% AXIAL CMF55166R66BEBF

Description
RES 166.66ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 166.66ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 166.66 OHM 1/2W 0.1% AXIAL - CMF55166R66BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 166.66 OHM 1/2W 0.1% AXIAL
CMF55166R66BEBF
RES 166.66 OHM 1/2W 0.1% AXIAL CMF55166R66BEBF
RES 166.66ohm 1/2W 0.1% AXIAL

RES 166.66ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55166R66BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55166R66BEBF-ND
Through Hole Resistors CMF55166R66BEBF-ND
166.66 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

166.66 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55166R66BEBF CMF55166R66BEBF-ND
Product Name RES 166.66 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 167 ohms 167 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers