Vishay Intertechnology, Inc. RES 162K OHM 1/2W 0.5% AXIAL CMF55162K00DHEB

Description
RES 162Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 162Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162K OHM 1/2W 0.5% AXIAL - CMF55162K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1/2W 0.5% AXIAL
CMF55162K00DHEB
RES 162K OHM 1/2W 0.5% AXIAL CMF55162K00DHEB
RES 162Kohm 1/2W 0.5% AXIAL

RES 162Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55162K00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55162K00DHEB-ND
Through Hole Resistors CMF55162K00DHEB-ND
162 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

162 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55162K00DHEB CMF55162K00DHEB-ND
Product Name RES 162K OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers