Vishay Intertechnology, Inc. RES 16.2K OHM 1/2W 1% AXIAL CMF5516K200FKBF

Description
RES 16.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/2W 1% AXIAL - CMF5516K200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/2W 1% AXIAL
CMF5516K200FKBF
RES 16.2K OHM 1/2W 1% AXIAL CMF5516K200FKBF
RES 16.2Kohm 1/2W 1% AXIAL

RES 16.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516K200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K200FKBF-ND
Through Hole Resistors CMF5516K200FKBF-ND
16.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,16.2Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 13C3029 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.2Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
13C3029
Resistor,metal Film,16.2Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 13C3029
Resistor,Metal Film,16.2KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,16.2KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K200FKBF CMF5516K200FKBF-ND 13C3029
Product Name RES 16.2K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,16.2Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details