Vishay Intertechnology, Inc. Through Hole Resistors CMF55162K00FER6

Description
162 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
162 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55162K00FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55162K00FER6-ND
Through Hole Resistors CMF55162K00FER6-ND
162 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

162 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 162K OHM 1/2W 1% AXIAL - CMF55162K00FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1/2W 1% AXIAL
CMF55162K00FER6
RES 162K OHM 1/2W 1% AXIAL CMF55162K00FER6
RES 162Kohm 1/2W 1% AXIAL

RES 162Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,1.62Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9085 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.62Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
40C9085
Resistor,metal Film,1.62Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 40C9085
Resistor,Metal Film,1.62MOhms,250WV ,1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.62MOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55162K00FER6-ND CMF55162K00FER6 40C9085
Product Name Through Hole Resistors RES 162K OHM 1/2W 1% AXIAL Resistor,metal Film,1.62Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details