Vishay Intertechnology, Inc. Through Hole Resistors CMF55169R00FKEA

Description
169 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
169 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55169R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55169R00FKEA-ND
Through Hole Resistors CMF55169R00FKEA-ND
169 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

169 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 169 OHM 1/2W 1% AXIAL - CMF55169R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/2W 1% AXIAL
CMF55169R00FKEA
RES 169 OHM 1/2W 1% AXIAL CMF55169R00FKEA
RES 169ohm 1/2W 1% AXIAL

RES 169ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 169 1% T-1 Ea E3 Vishay - 48P6132 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 169 1% T-1 Ea E3 Vishay
48P6132
Cmf-55 169 1% T-1 Ea E3 Vishay 48P6132
CMF-55 169 1% T-1 EA e3

CMF-55 169 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55169R00FKEA-ND CMF55169R00FKEA 48P6132
Product Name Through Hole Resistors RES 169 OHM 1/2W 1% AXIAL Cmf-55 169 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 169 ohms 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details