Vishay Intertechnology, Inc. RES 162 OHM 1/2W 1% AXIAL CMF55162R00FKEK

Description
RES 162ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 162ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1/2W 1% AXIAL - CMF55162R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1/2W 1% AXIAL
CMF55162R00FKEK
RES 162 OHM 1/2W 1% AXIAL CMF55162R00FKEK
RES 162ohm 1/2W 1% AXIAL

RES 162ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55162R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55162R00FKEK-ND
Through Hole Resistors CMF55162R00FKEK-ND
162 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

162 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 162 1% T-1 Ek E3 Vishay - 48P6125 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 162 1% T-1 Ek E3 Vishay
48P6125
Cmf-55 162 1% T-1 Ek E3 Vishay 48P6125
CMF-55 162 1% T-1 EK e3

CMF-55 162 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55162R00FKEK CMF55162R00FKEK-ND 48P6125
Product Name RES 162 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 162 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details