Vishay Intertechnology, Inc. RES 160K OHM 1/2W 1% AXIAL CMF55160K00FEBF

Description
RES 160Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 160Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM 1/2W 1% AXIAL - CMF55160K00FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1/2W 1% AXIAL
CMF55160K00FEBF
RES 160K OHM 1/2W 1% AXIAL CMF55160K00FEBF
RES 160Kohm 1/2W 1% AXIAL

RES 160Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55160K00FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55160K00FEBF-ND
Through Hole Resistors CMF55160K00FEBF-ND
160 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

160 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 160 Kohm, +/1 Percent, 25 Ppm Vishay - 40C9062 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 160 Kohm, +/1 Percent, 25 Ppm Vishay
40C9062
Cmf55, 160 Kohm, +/1 Percent, 25 Ppm Vishay 40C9062
CMF55, 160 kOhm, +/- 1 Percent, 25 ppm

CMF55, 160 kOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55160K00FEBF CMF55160K00FEBF-ND 40C9062
Product Name RES 160K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 160 Kohm, +/1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 160000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details